Manufacturer: Rohm Semiconductor
Win Source Part Number: 185070-RW1A025ZPT2R
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: RW1A025ZP
Alternative Parts (Cross-Reference): SiB419DK-T1-GE3; SiB419DK;
Introduction Date: July 06, 2010
ECCN: EAR99
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Trans MOSFET P-CH Si 12V 2.5A 6-Pin WEMT Reel package Product overview: RW1A025ZPT2R from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RW1A025ZPT2R can be used for catalog matching and distributor lookup.
Small Signal Field-Effect Transistor, 2.5A I(D), 12V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, WEMT6, 6 PIN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 185070-RW1A025ZPT2R | 278-RW1A025ZPT2R | 17672-RW1A025ZPT2R |
| Product Name | Discrete Semiconductor Products | 12V 2.5A MOSFET Transistor | Small Signal Field-Effect Transistor, 2.5A I(D), 12V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, WEMT6, 6 PIN |
| Package Type | SOT3 |