Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 978248-RTQ035P02FHAT
Drain to Source Voltage (Vdss): -20 V
Number of Pins: 6
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
REACH SVHC: Unknown
Max Power Dissipation: 1.25 W
Continuous Drain Current (ID): -3.5 A
Drain to Source Resistance: 50 mΩ
Threshold Voltage: -2 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 978248-RTQ035P02FHATR |
| Product Name | OEM Parts - OEM Parts (O - R) - RTQ035P02FHATR |