Manufacturer: Rohm Semiconductor
Win Source Part Number: 113616-RSS040P03TB
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 8-SOP
FET Type: MOSFET P-Channel, Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 4A (Ta)
Rds On (Max) @ Id, Vgs: 58 mOhm @ 4A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Gate Charge (Qg) @ Vgs: 8nC @ 5V
Input Capacitance (Ciss) @ Vds: 800pF @ 10V
Power - Max: 2W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 113616-RSS040P03TB |
| Product Name | Discrete Semiconductor Products |