Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985326-RSB36VFHTE-17
Packaging: Cut Tape
Zener Voltage: 36 V
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
REACH SVHC: No SVHC
Max Power Dissipation: 200 mW
Max Operating Temperature: 150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 985326-RSB36VFHTE-17 |
| Product Name | OEM Parts - OEM Parts (O - R) - RSB36VFHTE-17 |