ROHM Semiconductor USA, LLC Esd Protection Diode, 0.15W, Sc-75A Rohs Compliant Rohm RSB12JS2FHT2R

Description
ESD PROTECTION DIODE, 0.15W, SC-75A ROHS COMPLIANT: YES
Description
ESD PROTECTION DIODE, 0.15W, SC-75A ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The ESD Protection Diode, part number 78AH7524, is designed for low capacitance applications, making it suitable for protecting sensitive electronic components from electrostatic discharge (ESD). It features a bi-directional design and is housed in an ultra-small mold type package (EMD6) with a SC-75A footprint. The diode has a power dissipation rating of 0.15W and is compliant with RoHS standards. Key electrical characteristics include a Zener voltage range of 9.6V to 14.4V at a test current of 5mA, a reverse current of 0.1OºA at 9V, and a capacitance of approximately 1pF at 1MHz. The device is AEC-Q101 qualified, indicating its suitability for automotive applications. Engineers considering this product should note its operational temperature range of -55°C to +150°C and ensure that it meets the specific requirements of their applications, particularly in environments where high reliability is critical.

Datasheet Summary
Powered by GS/AI

The ESD Protection Diode, part number 78AH7524, is designed for low capacitance applications, making it suitable for protecting sensitive electronic components from electrostatic discharge (ESD). It features a bi-directional design and is housed in an ultra-small mold type package (EMD6) with a SC-75A footprint. The diode has a power dissipation rating of 0.15W and is compliant with RoHS standards. Key electrical characteristics include a Zener voltage range of 9.6V to 14.4V at a test current of 5mA, a reverse current of 0.1OºA at 9V, and a capacitance of approximately 1pF at 1MHz. The device is AEC-Q101 qualified, indicating its suitability for automotive applications. Engineers considering this product should note its operational temperature range of -55°C to +150°C and ensure that it meets the specific requirements of their applications, particularly in environments where high reliability is critical.

Suppliers

Company
Product
Description
Supplier Links
Esd Protection Diode, 0.15W, Sc-75A Rohs Compliant Rohm - 78AH7524 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 0.15W, Sc-75A Rohs Compliant Rohm
78AH7524
Esd Protection Diode, 0.15W, Sc-75A Rohs Compliant Rohm 78AH7524
ESD PROTECTION DIODE, 0.15W, SC-75A ROHS COMPLIANT: YES

ESD PROTECTION DIODE, 0.15W, SC-75A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 78AH7524
Product Name Esd Protection Diode, 0.15W, Sc-75A Rohs Compliant Rohm
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7752865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 2220 (5650m)
Standards and Certifications RoHS
View Details
P205 Series Portable Residual Current Devices - P205 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Supply Voltage (VS) 220 to 250 volts
Tj -25 to 40 C (-13 to 104 F)
View Details
30 Amp Permanent GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Wired
View Details