ESD PROTECTION DEVICE, AEC-Q101, SOT-553; Clamping Voltage Vc Max:-; Diode Case Style:SOT-553; No. of Pins:5Pins; Operating Voltage:6.1V; Power Dissipation Pd:150mW; Product Range:RSA6 Series; Automotive Qualification RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 28AC1856 |
| Product Name | Esd Protection Device, Aec-Q101, Sot-553; Clamping Voltage Vc Max Rohm |
| Standards and Certifications | RoHS |