The RSA30LDD is an ESD protection device (TVS) from ROHM Semiconductor GmbH, designed for terminal protection applications. It is AEC-Q101 qualified, indicating its suitability for automotive applications. The device features a small power mold type (PMDS) construction, ensuring high reliability. The breakdown voltage ranges from 28.5V to 31.5V, with a clamping voltage of 41.4V at a peak pulse current of 14.4A. The RSA30LDD has a stand-off voltage of 25.6V and a maximum peak pulse power rating of 600W. It operates effectively within a temperature range of -55°C to +150°C, making it versatile for various environmental conditions. The device is also characterized by low reverse current and capacitance, which can be beneficial in high-speed applications.
ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Electrostatic Discharge (ESD) Suppressors |
| Product Number | RSA30LDD |
| Product Name | ESD protection Devices(TVS) (AEC-Q101 Qualified) |