Win Source Part Number: 1162394-RPM882-H12E4
Category: Sensors, Transducers>IrDA Transceiver Modules
Package: Tape & Reel (TR)
Orientation: Top View
Standard Package: 2,500
Data Rate: 115.2kbs (SIR)
Size: 8.0mm x 3.0mm x 2.7mm
Standards: IrDA 1.2
Idle Current, Typ @ 25°C: 80 µA
Link Range, Low Power: 20cm, 60cm
Voltage - Supply: 2.4 V ~ 3.6 V
Temperature Range - Operating: -25°C ~ 85°C
Alternative Parts (Cross-Reference): RPM882H12E4A;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.1050
Mfr: Rohm Semiconductor
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | RF Modules |
| Product Number | 1162394-RPM882-H12E4A |
| Product Name | Sensors, Transducers - IrDA Transceiver Modules |
| Device Type | Rec-Trans |