ROHM Semiconductor USA, LLC IrDA Transceiver Modules - RPM872-E4 RPM872-E4

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 932401-RPM872-E4 Operating Temperature Range: -20°C ~ 85°C Features: 115.2kbs (SIR) IRDA Transceiver Top View Package: Reel - TR Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.9500
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 932401-RPM872-E4 Operating Temperature Range: -20°C ~ 85°C Features: 115.2kbs (SIR) IRDA Transceiver Top View Package: Reel - TR Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.9500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - RPM872-E4 - 932401-RPM872-E4 - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - RPM872-E4
932401-RPM872-E4
IrDA Transceiver Modules - RPM872-E4 932401-RPM872-E4
Manufacturer: Rohm Semiconductor Win Source Part Number: 932401-RPM872-E4 Operating Temperature Range: -20°C ~ 85°C Features: 115.2kbs (SIR) IRDA Transceiver Top View Package: Reel - TR Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.9500

Manufacturer: Rohm Semiconductor
Win Source Part Number: 932401-RPM872-E4
Operating Temperature Range: -20°C ~ 85°C
Features: 115.2kbs (SIR) IRDA Transceiver Top View
Package: Reel - TR
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.40.9500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 932401-RPM872-E4
Product Name IrDA Transceiver Modules - RPM872-E4
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

24 - 30 GHz Dual Channel IF Transceiver - AWMF-0224 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type FCCSP
View Details
RF Modules - 1954800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40.0 C (-40.0 F)
Interface Type Pci
View Details
RF Transceiver Modules and Modems - 602-1345-ND - DigiKey
Specs
Radio Technique Direct-Sequence Spread Spectrum
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
View Details
3 suppliers