ROHM Semiconductor USA, LLC IrDA Transceiver Modules - RPM841-H11E2A2 RPM841-H11E2A2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 042343-RPM841-H11E2A 2 Packaging: Reel - TR Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 6.80mm x 2.44mm x 1.70mm Supply Voltage: 2.4 V to 3.6 V Standards: IrDA 1.2 Idle Current, Typ @ 25°C: 90μA Link Range, Low Power: 20cm, 60cm Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -30°C to 85°C Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 042343-RPM841-H11E2A 2 Packaging: Reel - TR Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 6.80mm x 2.44mm x 1.70mm Supply Voltage: 2.4 V to 3.6 V Standards: IrDA 1.2 Idle Current, Typ @ 25°C: 90μA Link Range, Low Power: 20cm, 60cm Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -30°C to 85°C Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - RPM841-H11E2A2 - 042343-RPM841-H11E2A2 - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - RPM841-H11E2A2
042343-RPM841-H11E2A2
IrDA Transceiver Modules - RPM841-H11E2A2 042343-RPM841-H11E2A2
Manufacturer: Rohm Semiconductor Win Source Part Number: 042343-RPM841-H11E2A 2 Packaging: Reel - TR Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 6.80mm x 2.44mm x 1.70mm Supply Voltage: 2.4 V to 3.6 V Standards: IrDA 1.2 Idle Current, Typ @ 25°C: 90μA Link Range, Low Power: 20cm, 60cm Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -30°C to 85°C Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 042343-RPM841-H11E2A2
Packaging: Reel - TR
Orientation: Side View
Data Rate: 115.2kbs (SIR)
Size: 6.80mm x 2.44mm x 1.70mm
Supply Voltage: 2.4 V to 3.6 V
Standards: IrDA 1.2
Idle Current, Typ @ 25°C: 90μA
Link Range, Low Power: 20cm, 60cm
Categories: Sensors, Transducers
Status: Not For New Designs
Temperature Range - Operating: -30°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 042343-RPM841-H11E2A2
Product Name IrDA Transceiver Modules - RPM841-H11E2A2
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1791182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Interface Type Serial Interface; Uart, usb
View Details
2 GHz Wi-Fi 7 Medium Power Non-linear Front End Module - QPF4202 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
RF Transceiver Modules and Modems - XBP24-AUI-001J-ND - DigiKey
Specs
Radio Technique Direct-Sequence Spread Spectrum
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
View Details
3 suppliers
RF/IF and RFID - RF Transceiver Modules and Modems - 1049490-BM70BLES1FC2-0B04AA - Win Source Electronics
Specs
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
View Details
5 suppliers