Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088907-RPI-578NF
Packaging: Bulk
Response Time: 10 µs
Power Dissipation: 80 mW
Forward Current: 50 mA
Output Configuration: Phototransistor
Sensing Distance: 5.0038 mm
Wavelength: 800 nm
Rise Time: 10 µs
Fall Time: 10 µs
Categories: OEM Parts(O-R)
Alternative Parts (Cross-Reference): RPI-578NFRPI578NF;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -25 °C
Collector Emitter Breakdown Voltage: 30 V
Collector Emitter Voltage (VCEO): 30 V
Max Collector Current: 30 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1088907-RPI-578NF |
| Product Name | OEM Parts - OEM Parts (O - R) - RPI-578NF |