ROHM's optical sensors serve as eyes to monitor changes of any motions, and comply with customers' day-to-day diversifying requests.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 046367-RPI-1035
Category: Sensors Transducers
Family: Tilt Sensors
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -25°C ~ 85°C
Package: 6-SMD Module
Standard Package: 1
Catalog: RPI-1035
Current - Output: 30mA
Output Type: Analog
Operating Supply Voltage: 5V
Operating Angle: ±90°
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | RPI-1035 | 046367-RPI-1035 |
| Product Name | Surface Mount type 4 Direciton Detector | Sensors Transducers |