ROHM Semiconductor USA, LLC 28.4V 500MW Zener Diode RLZTE-1130C

Description
DIODE ZENER 28.4V 500MW LLDS Product overview: RLZTE-1130C from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 28.4V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 28.4V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-RLZTE-1130C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 28.4V 500MW LLDS Product overview: RLZTE-1130C from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 28.4V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 28.4V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-RLZTE-1130C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
28.4V 500MW Zener Diode - 295-RLZTE-1130C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
28.4V 500MW Zener Diode
295-RLZTE-1130C
28.4V 500MW Zener Diode 295-RLZTE-1130C
DIODE ZENER 28.4V 500MW LLDS Product overview: RLZTE-1130C from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 28.4V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 28.4V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-RLZTE-1130C can be used for catalog matching and distributor lookup.

DIODE ZENER 28.4V 500MW LLDS Product overview: RLZTE-1130C from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 28.4V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 28.4V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-RLZTE-1130C can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - RLZTE-1130C - 046325-RLZTE-1130C - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - RLZTE-1130C
046325-RLZTE-1130C
Diodes - Zener - Single - RLZTE-1130C 046325-RLZTE-1130C
Manufacturer: Rohm Semiconductor Win Source Part Number: 046325-RLZTE-1130C Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 200nA @ 23V Voltage - Zener (Nom) (Vz): 28.4V Impedance (Max) (Zzt): 55 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: LLDS Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 046325-RLZTE-1130C
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 200nA @ 23V
Voltage - Zener (Nom) (Vz): 28.4V
Impedance (Max) (Zzt): 55 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: LLDS
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-RLZTE-1130C 046325-RLZTE-1130C
Product Name 28.4V 500MW Zener Diode Diodes - Zener - Single - RLZTE-1130C
Package Reel - TR LLDS
ZZT 55 ohms 55 ohms
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data