ROHM Semiconductor USA, LLC Zener Diode RLZTE-113.9B 3.9V

Description
Product overview: RLZTE-113.9B 3.9V from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-RLZTE-113.9B 3.9V can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: RLZTE-113.9B 3.9V from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-RLZTE-113.9B 3.9V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Product overview: RLZTE-113.9B 3.9V from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-RLZTE-113.9B 3.9V can be used for catalog matching and distributor lookup.

Product overview: RLZTE-113.9B 3.9V from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-RLZTE-113.9B 3.9V can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - RLZTE-113.9B 3.9V - 741232-RLZTE-113.9B 3.9V - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - RLZTE-113.9B 3.9V
741232-RLZTE-113.9B 3.9V
Diodes - Zener - Single - RLZTE-113.9B 3.9V 741232-RLZTE-113.9B 3.9V
Manufacturer: Rohm Semiconductor Win Source Part Number: 741232-RLZTE-113.9B 3.9V Manufacturer Homepage: www.rohm.com Reference case: LL34 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 741232-RLZTE-113.9B 3.9V
Manufacturer Homepage: www.rohm.com
Reference case: LL34
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-RLZTE-113.9B 3.9V 741232-RLZTE-113.9B 3.9V
Product Name Zener Diode Diodes - Zener - Single - RLZTE-113.9B 3.9V
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1827185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sod-923
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4475US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Dual Zener diodes - BZB84-C12,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers