Manufacturer: Rohm Semiconductor
Win Source Part Number: 046310-RLZTE-1124A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 200nA @ 19V
Voltage - Zener (Nom) (Vz): 23.2V
Impedance (Max) (Zzt): 35 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: LLDS
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
DIODE ZENER 23.2V 500MW LLDS Product overview: RLZTE-1124A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 23.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 23.2V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-RLZTE-1124A can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 046310-RLZTE-1124A | 295-RLZTE-1124A |
| Product Name | Diodes - Zener - Single - RLZTE-1124A | 23.2V 500MW Zener Diode |
| Life Cycle Stage | Obsolete(EOL) | |
| Package | LLDS | Reel - TR |
| VZ | 23.2 volts |