Manufacturer: Rohm Semiconductor
Win Source Part Number: 046304-RLZTE-112.0B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Zener (Nom) (Vz): 2V
Impedance (Max) (Zzt): 140 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: LLDS
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
DIODE ZENER 2V 500MW LLDS
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 046304-RLZTE-112.0B | RLZTE-112.0B |
| Product Name | Diodes - Zener - Single - RLZTE-112.0B | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete |