DIODE ZENER 17.3V 500MW LLDS Product overview: RLZTE-1118A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 17.3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 17.3V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-RLZTE-1118A can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 046301-RLZTE-1118A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 200nA @ 13V
Voltage - Zener (Nom) (Vz): 17.3V
Impedance (Max) (Zzt): 23 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: LLDS
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 295-RLZTE-1118A | 046301-RLZTE-1118A |
| Product Name | 17.3V 500MW Zener Diode | Diodes - Zener - Single - RLZTE-1118A |
| Package | Reel - TR | LLDS |
| ZZT | 23 ohms | 23 ohms |
| PD | 500 milliwatts | 500 milliwatts |