ROHM Semiconductor USA, LLC 9.7V 500MW Zener Diode RLZTE-1110A

Description
DIODE ZENER 9.7V 500MW LLDS Product overview: RLZTE-1110A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.7V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.7V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-RLZTE-1110A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 9.7V 500MW LLDS Product overview: RLZTE-1110A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.7V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.7V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-RLZTE-1110A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9.7V 500MW Zener Diode - 295-RLZTE-1110A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.7V 500MW Zener Diode
295-RLZTE-1110A
9.7V 500MW Zener Diode 295-RLZTE-1110A
DIODE ZENER 9.7V 500MW LLDS Product overview: RLZTE-1110A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.7V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.7V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-RLZTE-1110A can be used for catalog matching and distributor lookup.

DIODE ZENER 9.7V 500MW LLDS Product overview: RLZTE-1110A from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.7V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.7V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-RLZTE-1110A can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - RLZTE-1110A - 046288-RLZTE-1110A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - RLZTE-1110A
046288-RLZTE-1110A
Diodes - Zener - Single - RLZTE-1110A 046288-RLZTE-1110A
Manufacturer: Rohm Semiconductor Win Source Part Number: 046288-RLZTE-1110A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 200nA @ 7V Voltage - Zener (Nom) (Vz): 9.7V Impedance (Max) (Zzt): 8 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: LLDS Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 046288-RLZTE-1110A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 200nA @ 7V
Voltage - Zener (Nom) (Vz): 9.7V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: LLDS
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-RLZTE-1110A 046288-RLZTE-1110A
Product Name 9.7V 500MW Zener Diode Diodes - Zener - Single - RLZTE-1110A
Package Reel - TR LLDS
ZZT 8 ohms 8 ohms
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data