Manufacturer: Rohm Semiconductor
Win Source Part Number: 042328-RLZ 15C
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 200nA @ 11V
Voltage - Zener (Nom) (Vz): 14.3V
Impedance (Max) (Zzt): 16 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: LLDS
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
DIODE ZENER 14.3V 500MW LLDS Product overview: RLZ 15C from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14.3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14.3V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-RLZ 15C can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 042328-RLZ 15C | 295-RLZ 15C |
| Product Name | Diodes - Zener - Single - RLZ 15C | 14.3V 500MW Zener Diode |
| Life Cycle Stage | Obsolete(EOL) | |
| Package | LLDS | Reel - TR |
| VZ | 14.3 volts |