Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIODES
ROHM SEMICONDUCTOR USA, LLC
RLD90QZWB-00A -- LASER DIODES
ROHM Semiconductor USA, LLC
Laser Diodes
RLD90QZWB-00A
Description
905nm 25W 50μm Pulsed Laser Diode
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
905nm 25W 50μm Pulsed Laser Diode
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Laser Diodes
264713
Laser Diodes
264713
905nm 25W 50μm Pulsed Laser Diode
905nm 25W 50μm Pulsed Laser Diode
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Diodes
Product Number
264713
Product Name
Laser Diodes
RoHS Compliant
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
BARTEC
Lamp test diode
lamp-test-diode-module
Specs
Diode Type
General Purpose
T
j
-32 to 16 C (-25 to 60 F)
View Details
Infineon Technologies AG
50V 100MA Diode and Rectifier
BAR50-02LE6327
Specs
Diode Applications
Rectifier
T
j
150 C (302 F)
View Details
2
suppliers
Hamamatsu Photonics Europe
MPPC modules
C13366-3050GD
View Details
Micross Components, Inc.
3-Phase Bridges
FS3BR4F
Specs
Diode Type
Three Phase Full Wave Bridge Assemblies
I
F
2000 mA
V
R
400 volts
View Details