Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LASERS
ROHM SEMICONDUCTOR USA, LLC
RLD90QZWB-00A -- LASER DIODES, MODULES
ROHM Semiconductor USA, LLC
Laser Diodes, Modules
RLD90QZWB-00A
Description
905NM, 25W, 50M INVISIBLE PULSED
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
905NM, 25W, 50M INVISIBLE PULSED
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Laser Diodes, Modules
846-RLD90QZWB-00A-ND
Laser Diodes, Modules
846-RLD90QZWB-00A-ND
905NM, 25W, 50M INVISIBLE PULSED
905NM, 25W, 50M INVISIBLE PULSED
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Lasers
Product Number
846-RLD90QZWB-00A-ND
Product Name
Laser Diodes, Modules
Wavelength Range
905 nm (9050 Å)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
1271554
Specs
Laser Wavelength
Red; Modulating
CDRH Classification
3R
Wavelength Range
650 nm (6500 Å)
View Details
World Star Tech
Red Laser Modules: UL-Series Red Laser diode modules
UL5-5G-650
Specs
Laser Type
Laser Diodes; Laser Diode Modules
Laser Wavelength
Red
CDRH Classification
Class IIIa; Class IIIA
View Details
Newport MKS
Laser Diode, TO-56, 660 nm, 13 W Peak
TO56-116-116
Specs
Wavelength Range
1470 nm (14700 Å)
Laser Power
13000 milliwatts
Operating Temperature
-40 to 60 C (-40 to 140 F)
View Details
Infineon Technologies AG
Laser Diodes, Modules
STH51004G
View Details