ROHM Semiconductor USA, LLC Laser Diodes RLD85NZJ4-00A

Description
850nm Invisible Single Mode Laser Diode
Request a Quote Datasheet
Description
850nm Invisible Single Mode Laser Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Diodes - 2236367P - RS Components, Ltd.
Corby, Northants, United Kingdom
Laser Diodes
2236367P
Laser Diodes 2236367P
850nm Invisible Single Mode Laser Diode

850nm Invisible Single Mode Laser Diode

Supplier's Site
Laser Diodes - 2236366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Laser Diodes
2236366
Laser Diodes 2236366
850nm Invisible Single Mode Laser Diode

850nm Invisible Single Mode Laser Diode

Supplier's Site
Laser Diodes - 2236367 - RS Components, Ltd.
Corby, Northants, United Kingdom
Laser Diodes
2236367
Laser Diodes 2236367
850nm Invisible Single Mode Laser Diode

850nm Invisible Single Mode Laser Diode

Supplier's Site
Laser Diode, 0.25A, 852Nm, Metal Can Rohs Compliant Rohm - 70AH6483 - Newark, An Avnet Company
Chicago, IL, United States
Laser Diode, 0.25A, 852Nm, Metal Can Rohs Compliant Rohm
70AH6483
Laser Diode, 0.25A, 852Nm, Metal Can Rohs Compliant Rohm 70AH6483
LASER DIODE, 0.25A, 852NM, METAL CAN ROHS COMPLIANT: YES

LASER DIODE, 0.25A, 852NM, METAL CAN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 2236367P 70AH6483
Product Name Laser Diodes Laser Diode, 0.25A, 852Nm, Metal Can Rohs Compliant Rohm
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Schottky Diodes & Rectifiers - 1220681 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5417C.TR - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier Diodes
IF 3000 mA
VR 200 volts
View Details
PIN Diode Switches - NPS4-400-8000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details