The RLD84NZJ2 is an 840nm invisible single mode laser diode manufactured by ROHM Semiconductor GmbH. It features a metal stem with a diameter of 5.6 mm and is suitable for applications such as motion sensors and 3D depth sensors. The diode has an optical output power of 220 mW and operates with a reverse voltage of 2 V for the laser diode and 20 V for the photodiode. The operating temperature range is from -10°C to 60°C, while the storage temperature can be between -40°C and 85°C. Key electrical characteristics include a threshold current of 40 to 60 mA and an operating current of 250 to 350 mA at 200 mW output. The operating voltage ranges from 2.4 to 2.8 V under similar conditions. The laser diode exhibits a beam divergence of 7 to 12 degrees parallel and 13 to 23 degrees perpendicular at 200 mW output. The lasing wavelength is specified between 832 nm and 852 nm. It is important to note that this product does not comply with automotive electronic component reliability standards and is not recommended for applications requiring high reliability or safety-critical systems.
For Motion Sensor for Gesture Control, 3D Depth Sensor
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Lasers |
| Product Number | RLD84NZJ2 |
| Product Name | 840nm Invisible Single Mode Laser Diode |
| Laser Type | Laser Diodes |