ROHM Semiconductor USA, LLC Laser Diodes RLD65NZX1-00A

Description
650nm Red Single Mode Laser Diode
Request a Quote Datasheet
Description
650nm Red Single Mode Laser Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Diodes - 2236340 - RS Components, Ltd.
Corby, Northants, United Kingdom
Laser Diodes
2236340
Laser Diodes 2236340
650nm Red Single Mode Laser Diode

650nm Red Single Mode Laser Diode

Supplier's Site
Laser Diodes - 2236341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Laser Diodes
2236341
Laser Diodes 2236341
650nm Red Single Mode Laser Diode

650nm Red Single Mode Laser Diode

Supplier's Site
Laser Diodes - 2236341P - RS Components, Ltd.
Corby, Northants, United Kingdom
Laser Diodes
2236341P
Laser Diodes 2236341P
650nm Red Single Mode Laser Diode

650nm Red Single Mode Laser Diode

Supplier's Site
Laser Diode, 0.024A, 663Nm, Metal Can Rohs Compliant Rohm - 70AH6470 - Newark, An Avnet Company
Chicago, IL, United States
Laser Diode, 0.024A, 663Nm, Metal Can Rohs Compliant Rohm
70AH6470
Laser Diode, 0.024A, 663Nm, Metal Can Rohs Compliant Rohm 70AH6470
LASER DIODE, 0.024A, 663NM, METAL CAN ROHS COMPLIANT: YES

LASER DIODE, 0.024A, 663NM, METAL CAN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 2236340 70AH6470
Product Name Laser Diodes Laser Diode, 0.024A, 663Nm, Metal Can Rohs Compliant Rohm
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219513 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: TS862C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
High-speed switching diode - BAS16,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details