PCH -100V -2.5A POWER MOSFET
PCH -100V -2.5A POWER MOSFET
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RF4P025ATTCR | RF4P025ATTCR |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Package Type | 590 pF @ 50 V | 8-PowerUDFN |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |
| Polarity | P-Channel; P-Channel | |
| Transistor Technology / Material | MOSFET (Metal Oxide) |