Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1128411-RF081M2STFTR
Packaging: Cut Tape
Forward Voltage: 950 mV
Forward Current: 800 mA
Number of Pins: 2
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
REACH SVHC: Unknown
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 200 V
Reverse Recovery Time: 25 ns
Max Operating Temperature: 150 °C
Max Forward Surge Current (Ifsm): 20 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1128411-RF081M2STFTR |
| Product Name | Custom Parts - Custom Parts (N - R) - RF081M2STFTR |