ROHM Semiconductor USA, LLC Electrical Parts - RCX050N25 RCX050N25

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1242106-RCX050N25 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-2 Full Pack Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 5A (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.rohm.com Manufacturer Package: TO-220FM Channel Type Type: N Drain Source Voltage: 250V Vgs(th) (Maximum) @ Id: 5.5V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 9nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 410pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 30W (Tc) Rds On (Maximum) @ Id, Vgs: 1100 mOhm @ 2.5A, 10V Alternative Parts (Cross-Reference): FQPF4N25; IRFI614GPBF; IRFI614G; RCX050N25; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1242106-RCX050N25 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-2 Full Pack Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 5A (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.rohm.com Manufacturer Package: TO-220FM Channel Type Type: N Drain Source Voltage: 250V Vgs(th) (Maximum) @ Id: 5.5V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 9nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 410pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 30W (Tc) Rds On (Maximum) @ Id, Vgs: 1100 mOhm @ 2.5A, 10V Alternative Parts (Cross-Reference): FQPF4N25; IRFI614GPBF; IRFI614G; RCX050N25; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - RCX050N25 - 1242106-RCX050N25 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - RCX050N25
1242106-RCX050N25
Electrical Parts - RCX050N25 1242106-RCX050N25
Manufacturer: Rohm Semiconductor Win Source Part Number: 1242106-RCX050N25 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-2 Full Pack Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 5A (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.rohm.com Manufacturer Package: TO-220FM Channel Type Type: N Drain Source Voltage: 250V Vgs(th) (Maximum) @ Id: 5.5V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 9nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 410pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 30W (Tc) Rds On (Maximum) @ Id, Vgs: 1100 mOhm @ 2.5A, 10V Alternative Parts (Cross-Reference): FQPF4N25; IRFI614GPBF; IRFI614G; RCX050N25; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1242106-RCX050N25
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-2 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 5A (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.rohm.com
Manufacturer Package: TO-220FM
Channel Type Type: N
Drain Source Voltage: 250V
Vgs(th) (Maximum) @ Id: 5.5V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 9nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 410pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 30W (Tc)
Rds On (Maximum) @ Id, Vgs: 1100 mOhm @ 2.5A, 10V
Alternative Parts (Cross-Reference): FQPF4N25; IRFI614GPBF; IRFI614G; RCX050N25;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1242106-RCX050N25
Product Name Electrical Parts - RCX050N25
Unlock Full Specs
to access all available technical data