The RCJ700N20TL is an N-channel MOSFET designed for high-performance applications, featuring a maximum drain-source voltage (V_DSS) of 200V and a continuous drain current (I_D) rating of 70A at a case temperature of 25°C. It has a low on-resistance (R_DS(on)) of 42.7mΩ, which contributes to efficient power management in various applications. The device is suitable for automotive motor and solenoid drives, as well as switching power supplies. This MOSFET supports a maximum power dissipation of 297W and operates within a junction temperature range of -55°C to +150°C. It is packaged in a TO-263-3 format, making it suitable for surface mount applications. The product is RoHS compliant and features Pb-free lead plating, ensuring it meets environmental standards. Additionally, it has been 100% avalanche tested, enhancing its reliability in demanding conditions. Engineers considering this component should note its high popularity and limited supply status, which may impact availability for projects.
MOSFET N-CH 200V 70A LPTS Product overview: RCJ700N20TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RCJ700N20TL can be used for catalog matching and distributor lookup.
N-Channel 200V 70A (Tc) 1.56W (Ta), 40W (Tc) Surface Mount LPTS
N-Channel 200V 70A (Tc) 1.56W (Ta), 40W (Tc) Surface Mount LPTS
Manufacturer: Rohm Semiconductor
Win Source Part Number: 891480-RCJ700N20TL
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 200 V 70A (Tc) 1.56W (Ta), 40W (Tc) Surface Mount LPTS
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: RCJ700
Categories: Discrete Semiconductor Products
Case / Package: LPTS
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: RCJ700N20TLCT, RCJ700N20TLTR, RCJ700N20TLDKR
MOSFET, N-CH, 200V, 70A, 150DEG C, 297W; Transistor Polarity:N Channel; Continuous Drain Current Id:70A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.0305ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes
MOSFET N-CH 200V 70A LPTS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-RCJ700N20TL | RCJ700N20TLTR-ND | 891480-RCJ700N20TL | RCJ700N20TL | 82AC3027 | RCJ700N20TL |
| Product Name | 200V 70A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RCJ700N20TL | MOSFET | Mosfet, N-Ch, 200V, 70A, 150Deg C, 297W; Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.0153 kS | |||||
| PD | 297 milliwatts | |||||
| TJ | 150 C (302 F) | 150 C (302 F) |