N-Channel 200V 16A (Tc) 1.56W (Ta), 40W (Tc) Surface Mount LPTS
MOSFET N-CH 200V 16A LPTS Product overview: RCJ160N20TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RCJ160N20TL can be used for catalog matching and distributor lookup.
MOSFET N-CH 200V 16A LPTS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 846-RCJ160N20TLTR-ND | 278-RCJ160N20TL | RCJ160N20TL | RCJ160N20TL |
| Product Name | Single FETs, MOSFETs | 200V 16A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | ||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| MOSFET Operating Mode | Enhancement | |||
| Transconductance | 0.0040 kS |