MOSFET N-CH 250V 10A LPT
MOSFET N-CH 250V 10A LPT
MOSFET N-CH 250V 10A LPT
Win Source Part Number: 995303-RCJ100N25TL
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Tape & Reel (TR)
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.21.0095
Mfr: Rohm Semiconductor
Other Names: RCJ100N25TLTR,846-RC
Base Product Number: RCJ100
MOSFET N-CH 250V 10A LPT
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 846-RCJ100N25TLTR-ND | 995303-RCJ100N25TL | RCJ100N25TL | RCJ100N25TL |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |