Win Source Part Number: 1178472-RCD041N25TL
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Tape & Reel (TR)
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.21.0095
Mfr: Rohm Semiconductor
Other Names: RCD041N25TLCT,RCD041
Base Product Number: RCD041
MOSFET N-CH 250V 4A CPT3 Product overview: RCD041N25TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RCD041N25TL can be used for catalog matching and distributor lookup.
MOSFET N-CH 250V 4A CPT3
MOSFET N-CH 250V 4A CPT3
MOSFET RECOMMENDED ALT 755-RD3U040CNTL1
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1178472-RCD041N25TL | 278-RCD041N25TL | 846-RCD041N25TLTR-ND | RCD041N25TL | RCD041N25TL |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 250V 4A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Package Type | SOT3 | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Polarity | N-Channel | N-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||
| Transconductance | 0.0011 kS |