ROHM Semiconductor USA, LLC Single Diodes RBR2LAM60BTFTR

Description
Diode Schottky 60V 2A Surface Mount PMDTM
Request a Quote Datasheet
Description
Diode Schottky 60V 2A Surface Mount PMDTM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RBR2LAM60BTFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR2LAM60BTFTR-ND
Single Diodes RBR2LAM60BTFTR-ND
Diode Schottky 60V 2A Surface Mount PMDTM

Diode Schottky 60V 2A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RBR2LAM60BTFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR2LAM60BTFDKR-ND
Single Diodes RBR2LAM60BTFDKR-ND
Diode Schottky 60V 2A Surface Mount PMDTM

Diode Schottky 60V 2A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RBR2LAM60BTFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR2LAM60BTFCT-ND
Single Diodes RBR2LAM60BTFCT-ND
Diode Schottky 60V 2A Surface Mount PMDTM

Diode Schottky 60V 2A Surface Mount PMDTM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RBR2LAM60BTFTR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
RBR2LAM60BTFTR
Discrete Semiconductor Products - Diodes - Rectifiers RBR2LAM60BTFTR
DIODE SCHOTTKY 60V 2A PMDTM

DIODE SCHOTTKY 60V 2A PMDTM

Supplier's Site
Schottky Rect, Aec-Q101, 60V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm - 28AC1433 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 60V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm
28AC1433
Schottky Rect, Aec-Q101, 60V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm 28AC1433
SCHOTTKY RECT, AEC-Q101, 60V, SOD-128; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:SOD-128; No. of Pins:2Pins; Forward Voltage VF Max:520mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 60V, SOD-128; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:SOD-128; No. of Pins:2Pins; Forward Voltage VF Max:520mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RBR2LAM60BTFTR
Schottky Diodes & Rectifiers RBR2LAM60BTFTR
Schottky Diodes & Rectifiers 60V VR 2A 0.52V VF PMDTM; SOD-128

Schottky Diodes & Rectifiers 60V VR 2A 0.52V VF PMDTM; SOD-128

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number RBR2LAM60BTFTR-ND RBR2LAM60BTFTR 28AC1433 RBR2LAM60BTFTR
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rect, Aec-Q101, 60V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm Schottky Diodes & Rectifiers
Tj 150 C (302 F)
Life Cycle Stage Active
Package SOD-128 SOD-128-2
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5809US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 125 amps
IF 6000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B485G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT54C-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers