Diode Schottky 60V 2A Surface Mount PMDTM
Diode Schottky 60V 2A Surface Mount PMDTM
Diode Schottky 60V 2A Surface Mount PMDTM
Schottky Diodes & Rectifiers 60V VR 2A 0.65V VF PMDTM; SOD-128
DIODE SCHOTTKY 60V 2A PMDTM
SCHOTTKY RECT, AEC-Q101, 60V, SOD-128; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | RBR2LAM60ATFTR-ND | RBR2LAM60ATFTR | RBR2LAM60ATFTR | 28AC1432 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Aec-Q101, 60V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm |
| Tj | 150 C (302 F) | |||
| Package | SOD-128-2 | SOD-128 | ||
| Life Cycle Stage | Active |