Diode Array 1 Pair Common Cathode Schottky 40V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARRAY SCHOTT 40V 20A LPDS
Schottky Diodes & Rectifiers 40V VR 5A 0.62 VF TO-263S(D2PAK);SC-83
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | RBR20NS40AFHTLTR-ND | RBR20NS40AFHTL | RBR20NS40AFHTL |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode |