Diode Array 1 Pair Common Cathode Schottky 30V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 30V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 30V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
SCHOTTKY RECT, AEC-Q101, 30V, TO-263S; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263S; No. of Pins:3Pins; Forward Voltage VF Max:550mV; Forward RoHS Compliant: Yes
Schottky Diodes & Rectifiers 30V VR 10A 0.55 VF TO-263S(D2PAK);SC-83
DIODE ARRAY SCHOTT 30V 20A LPDS
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | RBR20NS30AFHTLCT-ND | 28AC1435 | RBR20NS30AFHTL | RBR20NS30AFHTL |
| Product Name | Diode Arrays | Schottky Rect, Aec-Q101, 30V, To-263S; Repetitive Reverse Voltage Vrrm Max Rohm | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | 150 C (302 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263S | TO-263S-3 | |
| RoHS Compliant | RoHS |