ROHM Semiconductor USA, LLC Diode Arrays RBR15BM30AFHTL

Description
Diode Array 1 Pair Common Cathode Schottky 30V 15A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 30V 15A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - RBR15BM30AFHTLTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 30V 15A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 30V 15A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RBR15BM30AFHTL
Schottky Diodes & Rectifiers RBR15BM30AFHTL
Schottky Diodes & Rectifiers 30V Vr 15A Io SBD TO-252(DPAK) 7.5A IF

Schottky Diodes & Rectifiers 30V Vr 15A Io SBD TO-252(DPAK) 7.5A IF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RBR15BM30AFHTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RBR15BM30AFHTL
Discrete Semiconductor Products - Diodes - Rectifiers RBR15BM30AFHTL
DIODE ARR SCHOTT 30V 15A TO252

DIODE ARR SCHOTT 30V 15A TO252

Supplier's Site
Schottky Rect, Aec-Q101, 30V, To-252; Repetitive Reverse Voltage Vrrm Max Rohm - 28AC1431 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 30V, To-252; Repetitive Reverse Voltage Vrrm Max Rohm
28AC1431
Schottky Rect, Aec-Q101, 30V, To-252; Repetitive Reverse Voltage Vrrm Max Rohm 28AC1431
SCHOTTKY RECT, AEC-Q101, 30V, TO-252; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252; No. of Pins:3Pins; Forward Voltage VF Max:510mV; Forward RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 30V, TO-252; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252; No. of Pins:3Pins; Forward Voltage VF Max:510mV; Forward RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Schottky Diodes Rectifiers Schottky Diodes
Product Number RBR15BM30AFHTLTR-ND RBR15BM30AFHTL RBR15BM30AFHTL 28AC1431
Product Name Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rect, Aec-Q101, 30V, To-252; Repetitive Reverse Voltage Vrrm Max Rohm
Arrangement Common Catode
Tj 150 C (302 F)
Package DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252-3 TO-252
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAS40-05WH6327 - 912821-BAS40-05WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: TS868C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
Dual high-speed switching diode - 1PS302-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
IF 200 mA
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13361-3050AE-04 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details