ROHM Semiconductor USA, LLC Diode Arrays RBR10NS40AFHTL

Description
Diode Array 1 Pair Common Cathode Schottky 40V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 40V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - RBR10NS40AFHTLCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 40V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - RBR10NS40AFHTLTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 40V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Schottky Rect, Aec-Q101, 40V, To-263S; Repetitive Reverse Voltage Vrrm Max Rohm - 28AC1430 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 40V, To-263S; Repetitive Reverse Voltage Vrrm Max Rohm
28AC1430
Schottky Rect, Aec-Q101, 40V, To-263S; Repetitive Reverse Voltage Vrrm Max Rohm 28AC1430
SCHOTTKY RECT, AEC-Q101, 40V, TO-263S; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263S; No. of Pins:3Pins; Forward Voltage VF Max:620mV; Forward RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 40V, TO-263S; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263S; No. of Pins:3Pins; Forward Voltage VF Max:620mV; Forward RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RBR10NS40AFHTL
Schottky Diodes & Rectifiers RBR10NS40AFHTL
Schottky Diodes & Rectifiers 40V Vr 10A Io SBD TO-263S(D2PAK) 5A

Schottky Diodes & Rectifiers 40V Vr 10A Io SBD TO-263S(D2PAK) 5A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RBR10NS40AFHTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RBR10NS40AFHTL
Discrete Semiconductor Products - Diodes - Rectifiers RBR10NS40AFHTL
DIODE ARRAY SCHOTT 40V 10A LPDS

DIODE ARRAY SCHOTT 40V 10A LPDS

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Schottky Diodes Schottky Diodes Rectifiers
Product Number RBR10NS40AFHTLCT-ND 28AC1430 RBR10NS40AFHTL RBR10NS40AFHTL
Product Name Diode Arrays Schottky Rect, Aec-Q101, 40V, To-263S; Repetitive Reverse Voltage Vrrm Max Rohm Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj 150 C (302 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263S TO-263S-3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 9211195P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOT26; SOT-26
View Details
MPPC (SiPMs) / MPPC arrays - S13360-1350PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Schottky Diodes & Rectifiers - 4843520 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY36C120 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.7 volts
View Details