Diode Schottky 30V 100mA Surface Mount EMD2
Diode Schottky 30V 100mA Surface Mount EMD2
Diode Schottky 30V 100mA Surface Mount EMD2
SCHOTTKY RECT, AEC-Q101, 30V, SOD523; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):100mA; Diode Configuration:Single
30V 450mV@10mA 100mA SC-79 Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 30V 100MA EMD2
Schottky Diodes & Rectifiers 30V Vr; 0.1A IO SOD-523; EMD2
DIODE SCHOTTKY 30V 100MA EMD2
| DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | RB500SM-30FHT2RDKR-ND | 92Y3844 | RB500SM-30FHT2R | RB500SM-30FHT2R | RB500SM-30FHT2R | RB500SM-30FHT2R |
| Product Name | Single Diodes | Schottky Rect, Aec-Q101, 30V, Sod523; Repetitive Reverse Voltage Vrrm Max Rohm | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Tj | 150 C (302 F) | |||||
| Package | SOD-523; SOD-523 | SOD-523; SOD-523-2 | SOD-523; SC-79, SOD-523 | |||
| VF | 0.4500 volts | 0.4500 volts | 0.4500 volts | 0.4500 volts |