ROHM Semiconductor USA, LLC Schottky Barrier Diode RB481K

Description
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.
Request a Quote
Description
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RB481K is a Schottky Barrier Diode from ROHM Semiconductor USA, LLC, designed for applications requiring high reliability and low forward voltage drop. It has a maximum repetitive peak reverse voltage of 30V and can handle an average rectified forward current of 200mA. The diode features a peak forward surge current rating of 1A, making it suitable for small current rectification tasks. The forward voltage drop at various currents is notably low, with a typical value of 0.5V at 200mA. The device operates within a junction temperature range of -40°C to 125°C, ensuring versatility in various environmental conditions. The RB481K is packaged in a small mold type and is supplied in embossed tape for easy handling and integration into automated assembly processes. Engineers looking for a reliable Schottky diode for portable electronics or similar applications may find the RB481K to be a suitable choice due to its low forward voltage and robust performance characteristics.

Datasheet Summary
Powered by GS/AI

The RB481K is a Schottky Barrier Diode from ROHM Semiconductor USA, LLC, designed for applications requiring high reliability and low forward voltage drop. It has a maximum repetitive peak reverse voltage of 30V and can handle an average rectified forward current of 200mA. The diode features a peak forward surge current rating of 1A, making it suitable for small current rectification tasks. The forward voltage drop at various currents is notably low, with a typical value of 0.5V at 200mA. The device operates within a junction temperature range of -40°C to 125°C, ensuring versatility in various environmental conditions. The RB481K is packaged in a small mold type and is supplied in embossed tape for easy handling and integration into automated assembly processes. Engineers looking for a reliable Schottky diode for portable electronics or similar applications may find the RB481K to be a suitable choice due to its low forward voltage and robust performance characteristics.

Suppliers

Company
Product
Description
Supplier Links
Schottky Barrier Diode - RB481K - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Schottky Barrier Diode
RB481K
Schottky Barrier Diode RB481K
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.

ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.

Supplier's Site Datasheet
Electrical Parts - RB481K - 1241905-RB481K - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - RB481K
1241905-RB481K
Electrical Parts - RB481K 1241905-RB481K
Manufacturer: Rohm Semiconductor Win Source Part Number: 1241905-RB481K Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1241905-RB481K
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Schottky Diodes Schottky Diodes
Product Number RB481K 1241905-RB481K
Product Name Schottky Barrier Diode Electrical Parts - RB481K
Package SOT343; SOT-343
RoHS Compliant RoHS
VF 0.5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier single diode - BAT86,113 - Nexperia B.V.
Specs
Applications Switching
Package SOD68 SOD68
RoHS Compliant RoHS
View Details
6 suppliers
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 35CGQ150SCV - 35CGQ150SCV - Infineon Technologies AG
Specs
Applications Rectifier
Life Cycle Stage active and preferred
Package M-TO254-3
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCA20C65 - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 1.8 volts
View Details