The RB480KFH is a Schottky Barrier Diode from ROHM Semiconductor USA, LLC, designed to meet AEC-Q101 automotive standards. It features a maximum repetitive peak reverse voltage of 40V and an average rectified forward current of 100mA, making it suitable for small current rectification applications. The diode can handle a peak forward surge current of up to 1A. With a low forward voltage drop of 0.45V at 10mA and 0.6V at 100mA, it offers efficient performance. The reverse leakage current is minimal, with values of 1OºA at 10V and 5OºA at 40V. The device operates within a junction temperature range of -40°C to 125°C, ensuring reliability in various environments. The RB480KFH is packaged in an embossed tape format, with a reel size of 180mm and a taping width of 8mm, facilitating easy integration into automated assembly processes. This diode is particularly well-suited for applications in portable electronics, including mobile phones and other compact devices.
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | RB480KFH |
| Product Name | Schottky Barrier Diode (corresponds to AEC-Q101) |
| Package | SOT343; SOT-343 |
| RoHS Compliant | RoHS |
| VF | 0.6000 volts |