ROHM Semiconductor USA, LLC Schottky Rect, Aec-Q101, 40V, Sot323; Repetitive Reverse Voltage Vrrm Max Rohm RB451FFHT106

Description
SCHOTTKY RECT, AEC-Q101, 40V, SOT323; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):100mA; Diode Configuration:Single ; Diode Case Style:SOT-323; No. of Pins:3Pins; Forward Voltage VF Max:550mV; Forward Surge CurrentRoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECT, AEC-Q101, 40V, SOT323; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):100mA; Diode Configuration:Single ; Diode Case Style:SOT-323; No. of Pins:3Pins; Forward Voltage VF Max:550mV; Forward Surge CurrentRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rect, Aec-Q101, 40V, Sot323; Repetitive Reverse Voltage Vrrm Max Rohm - 92Y3843 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 40V, Sot323; Repetitive Reverse Voltage Vrrm Max Rohm
92Y3843
Schottky Rect, Aec-Q101, 40V, Sot323; Repetitive Reverse Voltage Vrrm Max Rohm 92Y3843
SCHOTTKY RECT, AEC-Q101, 40V, SOT323; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):100mA; Diode Configuration:Single ; Diode Case Style:SOT-323; No. of Pins:3Pins; Forward Voltage VF Max:550mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 40V, SOT323; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):100mA; Diode Configuration:Single; Diode Case Style:SOT-323; No. of Pins:3Pins; Forward Voltage VF Max:550mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 92Y3843
Product Name Schottky Rect, Aec-Q101, 40V, Sot323; Repetitive Reverse Voltage Vrrm Max Rohm
Package SOT323; SOT-323
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2467612 - RS Components, Ltd.
Specs
Applications Rectifier
Package TO-252
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA862C08R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.7600 volts
View Details