ROHM Semiconductor USA, LLC Diode, Schottky, Aec-Q101, 45V, Sot-323; Diode Configuration Rohm RB450FFHT106

Description
DIODE, SCHOTTKY, AEC-Q101, 45V, SOT-323; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):100mA; Forward Voltage VF Max:450mV; Forward Surge Current Ifsm Max:1A; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
DIODE, SCHOTTKY, AEC-Q101, 45V, SOT-323; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):100mA; Forward Voltage VF Max:450mV; Forward Surge Current Ifsm Max:1A; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Schottky, Aec-Q101, 45V, Sot-323; Diode Configuration Rohm - 28AC1512 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Aec-Q101, 45V, Sot-323; Diode Configuration Rohm
28AC1512
Diode, Schottky, Aec-Q101, 45V, Sot-323; Diode Configuration Rohm 28AC1512
DIODE, SCHOTTKY, AEC-Q101, 45V, SOT-323; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):100mA; Forward Voltage VF Max:450mV; Forward Surge Current Ifsm Max:1A; Operating Temperature RoHS Compliant: Yes

DIODE, SCHOTTKY, AEC-Q101, 45V, SOT-323; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):100mA; Forward Voltage VF Max:450mV; Forward Surge Current Ifsm Max:1A; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 28AC1512
Product Name Diode, Schottky, Aec-Q101, 45V, Sot-323; Diode Configuration Rohm
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCC25S65A - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(S)
VF 1.7 volts
View Details
Schottky barrier diode - BAT54C/IN,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23
IF 200 mA
View Details
CoolSiC™ Schottky Diodes - AIDK16S65C5 - Infineon Technologies AG
Specs
Life Cycle Stage active and preferred
Package D2PAK; PG-TO263-2
RoHS Compliant RoHS
View Details
Schottky Diodes & Rectifiers - 1220285 - RS Components, Ltd.
Specs
Applications Rectifier; Switching
Package Sot-323 (sc-70)
RoHS Compliant RoHS
View Details