Diode Schottky 40V 100mA Surface Mount SMD3
Diode Schottky 40V 100mA Surface Mount SMD3
DIODE SCHOTTKY 40V 100MA SMD3
Schottky Diodes & Rectifiers 40V Vr 0.1A Io SBD SOT-346 0.01A
SCHOTTKY DIODE, 40V, SOD346; Diode Configuration:Single
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | RB420DFHT146TR-ND | RB420DFHT146 | RB420DFHT146 | 78Y8413 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Diode, 40V, Sod346; Diode Configuration Rohm |
| Tj | 125 C (257 F) | ? to 125 C (? to 257 F) | ||
| Life Cycle Stage | Declining | |||
| VF | 0.4500 volts | 0.4500 volts |