Diode Array 1 Pair Common Cathode Schottky 150V 40A Through Hole TO-220-3 Full Pack
DIODE ARR SCHOT 150V 40A TO220FN
SUPER LOW IR, 150V, 40A, ITO-220
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diodes |
| Product Number | 846-RB238T150NZC9-ND | RB238T150NZC9 | RB238T150NZC9 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Catode | ||
| Tj | 150 C (302 F) | ||
| Package | TO-220; TO-220-3 Full Pack | TO-220 | |
| Life Cycle Stage | Active |