Diode Array 1 Pair Common Cathode Schottky 100V 40A Through Hole TO-220-3 Full Pack
SCHOTTKY RECT, AEC-Q101, 110V, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:110V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:860mV; RoHS Compliant: Yes
Schottky Diodes & Rectifiers 100V Vr 40A Io SBD ITO-220AB 20A
DIODE ARR SCHOT 100V 40A TO220FN
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | RB238T100HZC9-ND | 06AC6165 | RB238T100HZC9 | RB238T100HZC9 |
| Product Name | Diode Arrays | Schottky Rect, Aec-Q101, 110V, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Rohm | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | 150 C (302 F) | |||
| Package | TO-220; TO-220-3 Full Pack | ITO-220AB | TO-220FN-3 | TO-220 |
| RoHS Compliant | RoHS |