ROHM Semiconductor USA, LLC Diode Arrays RB228T100HZC9

Description
DIODE ARR SCHOT 100V 15A TO220FN
Request a Quote Datasheet
Description
DIODE ARR SCHOT 100V 15A TO220FN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 846-RB228T100HZC9-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOT 100V 15A TO220FN

DIODE ARR SCHOT 100V 15A TO220FN

Buy Now Datasheet
Schottky Rect, Aec-Q101, 110V, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Rohm - 28AC1497 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 110V, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Rohm
28AC1497
Schottky Rect, Aec-Q101, 110V, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Rohm 28AC1497
SCHOTTKY RECT, AEC-Q101, 110V, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:110V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:870mV; RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 110V, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:110V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:870mV; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB228T100HZC9 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB228T100HZC9
Discrete Semiconductor Products - Diodes - Rectifiers RB228T100HZC9
DIODE ARR SCHOT 100V 15A TO220FN

DIODE ARR SCHOT 100V 15A TO220FN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Diode Arrays Schottky Diodes Rectifiers
Product Number 846-RB228T100HZC9-ND 28AC1497 RB228T100HZC9
Product Name Diode Arrays Schottky Rect, Aec-Q101, 110V, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Rohm Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj 150 C (302 F)
Package TO-220; TO-220-3 Full Pack ITO-220AB
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
Diodes, Rectifiers - Arrays - NTSJ20U100CTG - 887819-NTSJ20U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 10A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220FP
View Details
MPPC (SiPMs) / MPPC arrays - S14161-3050HS-08 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
High-voltage switching diode - BAS21SW-QX - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
2 suppliers