SCHOTTKY RECT, AEC-Q101, 45V, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:550mV; RoHS Compliant: Yes
DIODE ARR SCHOTT 40V 10A TO220FN
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 28AC1476 | RB215T-40HZC9 |
| Product Name | Schottky Rect, Aec-Q101, 45V, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Rohm | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | ITO-220AB | TO-220 |