ROHM Semiconductor USA, LLC Single Diodes RB168VYM-60FHTR

Description
Diode Schottky 60V 1A Surface Mount TUMD2M
Request a Quote Datasheet
Description
Diode Schottky 60V 1A Surface Mount TUMD2M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RB168VYM-60FHCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB168VYM-60FHCT-ND
Single Diodes RB168VYM-60FHCT-ND
Diode Schottky 60V 1A Surface Mount TUMD2M

Diode Schottky 60V 1A Surface Mount TUMD2M

Buy Now Datasheet
Single Diodes - RB168VYM-60FHTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB168VYM-60FHTR-ND
Single Diodes RB168VYM-60FHTR-ND
Diode Schottky 60V 1A Surface Mount TUMD2M

Diode Schottky 60V 1A Surface Mount TUMD2M

Buy Now Datasheet
Single Diodes - RB168VYM-60FHDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB168VYM-60FHDKR-ND
Single Diodes RB168VYM-60FHDKR-ND
Diode Schottky 60V 1A Surface Mount TUMD2M

Diode Schottky 60V 1A Surface Mount TUMD2M

Buy Now Datasheet
Single Diodes - RB168VYM-60FHTR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB168VYM-60FHTR
Single Diodes RB168VYM-60FHTR
DIODE SCHOTTKY 60V 1A TUMD2M

DIODE SCHOTTKY 60V 1A TUMD2M

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB168VYM-60FHTR
Schottky Diodes & Rectifiers RB168VYM-60FHTR
Schottky Diodes & Rectifiers 60V Vr 1A Io SBD SOD-323HE 1A

Schottky Diodes & Rectifiers 60V Vr 1A Io SBD SOD-323HE 1A

Buy Now Datasheet
Schottky Rect, Aec-Q101, 60V, Sod-323He; Repetitive Reverse Voltage Vrrm Max Rohm - 28AC1471 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 60V, Sod-323He; Repetitive Reverse Voltage Vrrm Max Rohm
28AC1471
Schottky Rect, Aec-Q101, 60V, Sod-323He; Repetitive Reverse Voltage Vrrm Max Rohm 28AC1471
SCHOTTKY RECT, AEC-Q101, 60V, SOD-323HE; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:SOD-323HE; No. of Pins:2Pins; Forward Voltage VF Max:820mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 60V, SOD-323HE; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:SOD-323HE; No. of Pins:2Pins; Forward Voltage VF Max:820mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB168VYM-60FHTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB168VYM-60FHTR
Discrete Semiconductor Products - Diodes - Rectifiers RB168VYM-60FHTR
DIODE SCHOTTKY 60V 1A TUMD2M

DIODE SCHOTTKY 60V 1A TUMD2M

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number RB168VYM-60FHCT-ND RB168VYM-60FHTR RB168VYM-60FHTR 28AC1471 RB168VYM-60FHTR
Product Name Single Diodes Single Diodes Schottky Diodes & Rectifiers Schottky Rect, Aec-Q101, 60V, Sod-323He; Repetitive Reverse Voltage Vrrm Max Rohm Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F)
Package 2-SMD, Flat Lead SOD-323; SOD-323HE-2 SOD-323; SOD-323HE
VF 0.8200 volts 0.8200 volts 0.8200 volts
trr 6.15 ns
Unlock Full Specs
to access all available technical data