Diode Schottky 60V 1A Surface Mount PMDTM
Diode Schottky 60V 1A Surface Mount PMDTM
Diode Schottky 60V 1A Surface Mount PMDTM
Schottky Diodes & Rectifiers 60V VR 1A 0.68V VF PMDTM; SOD-128
DIODE SCHOTTKY 60V 1A PMDTM
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | RB168LAM-60TFDKR-ND | RB168LAM-60TFTR | RB168LAM-60TFTR |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) |