The RB162M-30 is a Schottky Barrier Diode manufactured by ROHM Semiconductor USA, LLC. It features a small power mold type (PMDU) construction, ensuring high reliability. The diode has a maximum reverse voltage rating of 30V and can handle an average rectified forward current of 1A. It exhibits a low forward voltage drop, with typical values ranging from 0.44V to 0.52V at 1A. The reverse current at 30V is specified between 10mA and 100mA. The device operates effectively within a junction temperature range of -55°C to +150°C, making it suitable for various applications, including general rectification in portable electronics. The diode is also sensitive to electrostatic discharge, necessitating proper handling precautions during manufacturing and storage.
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 835049-RB162M-30
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes |
| Product Number | RB162M-30 | 835049-RB162M-30 |
| Product Name | Schottky Barrier Diode | Misc Products - RB162M-30 |
| Package | SOD-123; SOD-123FL | |
| RoHS Compliant | RoHS | |
| VF | 0.5000 volts |